The APT60GT60BRG is a 600V Thunderbolt IGBT® designed for high-frequency switching up to 150 kHz in power applications. It is packaged in a TO-247 case with a mounting torque rating of 1.1 N•m. The device has a continuous collector current of 60 A at 105°C and a pulsed collector current of 360 A. It is avalanche-rated, with a single pulse avalanche energy of 65 mJ, and supports a maximum junction temperature of 150°C. Thermal resistance from junction to case is 0.25 °C/W. The part is RoHS compliant.
IGBT Transistors FG, IGBT, 600V, 60A, TO-247, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT60GT60BRG |
| Product Name | IGBT Transistors |