The APT60GF120JRDQ3 is a 1200 V, 60 A complementary IGBT module with an integrated ultrafast soft recovery diode, packaged in an SOT-227 (ISOTOP®) case measuring 31.5 mm × 25.2 mm × 11.8 mm and weighing 29.2 g. It handles 149 A continuous collector current at 25°C and 79 A at 100°C, with a pulsed current of 300 A. The maximum power dissipation is 625 W, and the IGBT junction-to-case thermal resistance is 0.20 °C/W. The gate threshold voltage is 4.5 to 6.5 V, and the collector-emitter on-voltage is 2.5 V at 100 A and 25°C. Reverse recovery charge for the diode reaches 4720 nC at 800 V and 125°C under high di/dt. The module has 2500 V RMS isolation and is UL recognized.
IGBT Modules FG, IGBT-COMBI,1200V, 60A, SOT-227
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT60GF120JRDQ3 |
| Product Name | IGBT Modules |