Microsemi Corp. Diodes, Rectifiers - Single - APT60D60B APT60D60B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051478-APT60D60B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 60A Reverse Recovery Time (trr): 130ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051478-APT60D60B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 60A Reverse Recovery Time (trr): 130ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT60D60B - 051478-APT60D60B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT60D60B
051478-APT60D60B
Diodes, Rectifiers - Single - APT60D60B 051478-APT60D60B
Manufacturer: Microsemi Corporation Win Source Part Number: 051478-APT60D60B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 60A Reverse Recovery Time (trr): 130ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051478-APT60D60B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 60A
Reverse Recovery Time (trr): 130ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
60A 600V Diode and Rectifier - 280-APT60D60B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A 600V Diode and Rectifier
280-APT60D60B
60A 600V Diode and Rectifier 280-APT60D60B
Rectifier Diode, 1 Phase, 1 Element, 60A, 600V V(RRM), Silicon, TO-247, TO-247, 2 PIN Product overview: APT60D60B from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60D60B can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 60A, 600V V(RRM), Silicon, TO-247, TO-247, 2 PIN Product overview: APT60D60B from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60D60B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 051478-APT60D60B 280-APT60D60B
Product Name Diodes, Rectifiers - Single - APT60D60B 60A 600V Diode and Rectifier
Diode Type Standard
VF 1.8 volts
VR 600 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3SF4 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Schottky Diodes & Rectifiers - 3801200 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
RF Diodes - BAR63-02L E6327 - 079405-BAR63-02L E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
2 suppliers