Infineon Technologies AG RF Diodes - BAR63-02L E6327 BAR63-02L E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 079405-BAR63-02L E6327 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 079405-BAR63-02L E6327 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAR63-02L E6327 - 079405-BAR63-02L E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR63-02L E6327
079405-BAR63-02L E6327
RF Diodes - BAR63-02L E6327 079405-BAR63-02L E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079405-BAR63-02L E6327 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079405-BAR63-02L E6327
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
50V 100MA Diode and Rectifier - 284-BAR63-02L E6327 - ERSAELECTRONICS PTE. LTD.
Singapore
50V 100MA Diode and Rectifier
284-BAR63-02L E6327
50V 100MA Diode and Rectifier 284-BAR63-02L E6327
DIODE RF SGL 50V 100MA TSLP-2 Product overview: BAR63-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-02L E6327 can be used for catalog matching and distributor lookup.

DIODE RF SGL 50V 100MA TSLP-2 Product overview: BAR63-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-02L E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 079405-BAR63-02L E6327 284-BAR63-02L E6327
Product Name RF Diodes - BAR63-02L E6327 50V 100MA Diode and Rectifier
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
Package PG-TSLP-2 Reel - TR
Unlock Full Specs
to access all available technical data