Microsemi Corp. Diodes, Rectifiers - Single - APT60D120BG APT60D120BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051476-APT60D120BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051476-APT60D120BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT60D120BG - 051476-APT60D120BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT60D120BG
051476-APT60D120BG
Diodes, Rectifiers - Single - APT60D120BG 051476-APT60D120BG
Manufacturer: Microsemi Corporation Win Source Part Number: 051476-APT60D120BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 051476-APT60D120BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT60D120BG
Rectifiers APT60D120BG
Rectifiers FG, FRED, 1200V, TO-247, RoHS

Rectifiers FG, FRED, 1200V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 051476-APT60D120BG APT60D120BG
Product Name Diodes, Rectifiers - Single - APT60D120BG Rectifiers
Diode Type Standard
VF 2.5 volts
VR 1200 volts
IR 0.2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPFF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAV70W/ZLF-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
3 suppliers