Microsemi Corp. 60A 1200V Diode and Rectifier APT60D120B

Description
Rectifier Diode, 1 Phase, 1 Element, 60A, 1200V V(RRM), Silicon, TO-247, TO-247, 2 PIN Product overview: APT60D120B from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60D120B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 60A, 1200V V(RRM), Silicon, TO-247, TO-247, 2 PIN Product overview: APT60D120B from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60D120B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60A 1200V Diode and Rectifier - 280-APT60D120B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A 1200V Diode and Rectifier
280-APT60D120B
60A 1200V Diode and Rectifier 280-APT60D120B
Rectifier Diode, 1 Phase, 1 Element, 60A, 1200V V(RRM), Silicon, TO-247, TO-247, 2 PIN Product overview: APT60D120B from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60D120B can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 60A, 1200V V(RRM), Silicon, TO-247, TO-247, 2 PIN Product overview: APT60D120B from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APT60D120B can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - APT60D120B - 051475-APT60D120B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT60D120B
051475-APT60D120B
Diodes, Rectifiers - Single - APT60D120B 051475-APT60D120B
Manufacturer: Microsemi Corporation Win Source Part Number: 051475-APT60D120B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 250μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051475-APT60D120B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 250μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-APT60D120B 051475-APT60D120B
Product Name 60A 1200V Diode and Rectifier Diodes, Rectifiers - Single - APT60D120B
Package TO-247
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 2.5 volts
Unlock Full Specs
to access all available technical data