Microsemi Corp. Diodes, Rectifiers - Single - APT60D100B APT60D100B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051474-APT60D100B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A Reverse Recovery Time (trr): 280ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051474-APT60D100B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A Reverse Recovery Time (trr): 280ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT60D100B - 051474-APT60D100B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT60D100B
051474-APT60D100B
Diodes, Rectifiers - Single - APT60D100B 051474-APT60D100B
Manufacturer: Microsemi Corporation Win Source Part Number: 051474-APT60D100B Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A Reverse Recovery Time (trr): 280ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051474-APT60D100B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 60A
Reverse Recovery Time (trr): 280ns
Current - Reverse Leakage @ Vr: 250μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 051474-APT60D100B
Product Name Diodes, Rectifiers - Single - APT60D100B
Diode Type Standard
VF 2.5 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4469US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 95 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - 1PS76SB10-QZ - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers