APT56M60L is a 600V, 60A N-channel MOSFET in a TO-264 package, designed for high-speed switching in applications such as PFC, boost, buck, and forward converters. It features a maximum on-resistance of 0.11Ω at 10V gate drive and 28A drain current, with a single-pulse avalanche energy rating of 1580 mJ and a repetitive avalanche current of 28A. The device has a junction-to-case thermal resistance of 0.12°C/W and operates between -55°C and 150°C. RoHS compliant, it includes low gate charge, ultra-low C-rss for noise immunity, and a body diode with a reverse recovery time of up to 745 ns.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT56M60L |
| Product Name | MOSFET |