Microsemi Corp. IGBTs - Single - APT54GA60BD30 APT54GA60BD30

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146839-APT54GA60BD3 0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 416W IGBT Type: PT Current - Collector Pulsed (Icm): 161A Switching Energy: 534μJ (on), 466μJ (off) Input Type: Standard Gate Charge: 28nC Td (on/off) @ 25°C: 17ns/112ns Test Condition: 400V, 32A, 4.7 Ohm, 15V Family Name: APT54GA60BD30 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Current - Collector (Ic) (Maximum): 96A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 32A Alternative Parts (Cross-Reference): RJH60D7BDPQ-E0#T2; RJH60D7DPM-00-T1; RJH60D6DPM-00-T1; Introduction Date: May 29, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146839-APT54GA60BD3 0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 416W IGBT Type: PT Current - Collector Pulsed (Icm): 161A Switching Energy: 534μJ (on), 466μJ (off) Input Type: Standard Gate Charge: 28nC Td (on/off) @ 25°C: 17ns/112ns Test Condition: 400V, 32A, 4.7 Ohm, 15V Family Name: APT54GA60BD30 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Current - Collector (Ic) (Maximum): 96A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 32A Alternative Parts (Cross-Reference): RJH60D7BDPQ-E0#T2; RJH60D7DPM-00-T1; RJH60D6DPM-00-T1; Introduction Date: May 29, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - APT54GA60BD30 - 1146839-APT54GA60BD30 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT54GA60BD30
1146839-APT54GA60BD30
IGBTs - Single - APT54GA60BD30 1146839-APT54GA60BD30
Manufacturer: Microsemi Corporation Win Source Part Number: 1146839-APT54GA60BD3 0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 416W IGBT Type: PT Current - Collector Pulsed (Icm): 161A Switching Energy: 534μJ (on), 466μJ (off) Input Type: Standard Gate Charge: 28nC Td (on/off) @ 25°C: 17ns/112ns Test Condition: 400V, 32A, 4.7 Ohm, 15V Family Name: APT54GA60BD30 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Current - Collector (Ic) (Maximum): 96A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 32A Alternative Parts (Cross-Reference): RJH60D7BDPQ-E0#T2; RJH60D7DPM-00-T1; RJH60D6DPM-00-T1; Introduction Date: May 29, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146839-APT54GA60BD30
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 416W
IGBT Type: PT
Current - Collector Pulsed (Icm): 161A
Switching Energy: 534μJ (on), 466μJ (off)
Input Type: Standard
Gate Charge: 28nC
Td (on/off) @ 25°C: 17ns/112ns
Test Condition: 400V, 32A, 4.7 Ohm, 15V
Family Name: APT54GA60BD30
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 96A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 32A
Alternative Parts (Cross-Reference): RJH60D7BDPQ-E0#T2; RJH60D7DPM-00-T1; RJH60D6DPM-00-T1;
Introduction Date: May 29, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
APT54GA60BD30
IGBT Transistors APT54GA60BD30
IGBT Transistors FG, IGBT-COMBI, 600V, TO-247

IGBT Transistors FG, IGBT-COMBI, 600V, TO-247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1146839-APT54GA60BD30 APT54GA60BD30
Product Name IGBTs - Single - APT54GA60BD30 IGBT Transistors
VCES 600 volts
Unlock Full Specs
to access all available technical data