The APT50GT120LRDQ2G is a Thunderbolt IGBT with a TO-264 package, rated for 1200 V collector-emitter voltage and 50 A continuous collector current at 110°C. It features an integrated 5 Ω gate resistor, low tail current, and is rated for switching frequencies up to 50 kHz. The device supports a maximum junction temperature of 150°C and a total power dissipation of 694 W. It includes an ultrafast soft-recovery antiparallel diode with a 40 A average forward current rating. The IGBT is RoHS compliant and meets RBSOA and SCSOA standards.
IGBT Transistors FG, IGBT, 1200V, TO-264, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT50GT120LRDQ2G |
| Product Name | IGBT Transistors |