The APT50GT120JU2 is a trench + field stop IGBT3 module rated for 1200 V collector-emitter voltage and 50 A continuous collector current at 80°C case temperature, designed for motor control, switched mode power supplies, and power factor correction. It is packaged in an ISOTOP® (SOT-227) case with direct heatsink mounting, offering a junction-to-case thermal resistance of 0.36°C/W for the IGBT and 1.1°C/W for the diode. The device supports switching frequencies up to 20 kHz, features soft-recovery parallel diodes with a forward voltage of 2.3 V at 60 A, and meets RoHS compliance. It has an isolation voltage of 2500 V RMS and a maximum operating junction temperature of 150°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT50GT120JU2 |
| Product Name | IGBT Modules |