Manufacturer: Microsemi Corporation
Win Source Part Number: 1146822-APT50GS60BRD
Series: Thunderbolt IGBT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 415W
Reverse Recovery Time (trr): 25ns
IGBT Type: NPT
Current - Collector Pulsed (Icm): 195A
Switching Energy: 755μJ (off)
Input Type: Standard
Gate Charge: 235nC
Td (on/off) @ 25°C: 16ns/225ns
Test Condition: 400V, 40A, 4.7 Ohm, 15V
Family Name: APT50GS60BRDQ2
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 93A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 3.15V @ 15V, 50A
Alternative Parts (Cross-Reference): RJH60D7DPM-00-T1; RJH60D6DPQ-E0#T2; RJH60D6DPM-00-T1;
Introduction Date: July 15, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IGBT Transistors FG, IGBT-COMBI, 600V, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146822-APT50GS60BRDQ2G | APT50GS60BRDQ2G |
| Product Name | IGBTs - Single - APT50GS60BRDQ2G | IGBT Transistors |
| VCES | 600 volts |