The APT50GR120L is a 1200V, 50A Ultra Fast NPT IGBT in a TO-264 package, designed for high-frequency switching in applications such as motor control, induction heating, and UPS systems. It has a typical collector-emitter on-voltage of 2.5V at 50A and 25°C, with a short circuit withstand time of 10 µs at 600V collector-emitter voltage. The device supports continuous collector current of 50A at a case temperature of 110°C and has a junction-to-case thermal resistance of 0.18°C/W. It is RoHS compliant and features low leakage current and low tail current for efficient operation.
IGBT Modules FG, IGBT, 1200V, 50A, TO-264
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT50GR120L |
| Product Name | IGBT Modules |