The APT50GR120B2 is a 1200V, 50A ultra-fast NPT IGBT in a TO-247 T-MAX package as a variant of the Microsemi APT50GR120 series, designed for high-frequency switching in motor control, induction heating, and UPS applications. It has a continuous collector current of 50A at 110°C and a pulsed collector current of 1200A. The collector-emitter on-voltage is 2.5V typical at 25°C and 50A. Short circuit withstand time is 10μs at 600V and 15V gate voltage. Thermal resistance from junction to case is 0.18°C/W. It is RoHS compliant with a junction and storage temperature range of -55°C to 150°C. Packaging dimensions match the TO-247 without the mounting hole.
IGBT Modules FG, IGBT, 1200V, 50A, TO-247 T-MAX
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT50GR120B2 |
| Product Name | IGBT Modules |