The APT50GP60JDQ2 is a POWER MOS 7® IGBT module with an integrated ultrafast anti-parallel diode for high-frequency switchmode power supplies. Packaged in an SOT-227 (ISOTOP®) case measuring 31.5 mm × 25.4 mm × 4.9 mm, it is rated for 600 V collector-emitter voltage and 100 A continuous collector current at 25°C. The IGBT has a total power dissipation of 329 W, junction-to-case thermal resistance of 0.38 °C/W, and gate charge of 165 nC. Switching safe operating area is 190 A at 600 V. The anti-parallel diode supports 30 A average forward current and reverse recovery time as low as 60 ns under specified conditions. Operating junction temperature ranges from -55 °C to 150 °C. The device is UL recognized and features 2500 V RMS isolate voltage between terminals and base.
IGBT Modules FG, IGBT-COMBI, 600V, 50A, SOT-227
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT50GP60JDQ2 |
| Product Name | IGBT Modules |