The APT50GP60BG is a 600V POWER MOS 7® IGBT in a TO-247 package, designed for high-frequency switching applications such as switchmode power supplies. It handles a continuous collector current of 72 A at 110°C case temperature and 100 A at 25°C, with a pulsed current rating of 190 A. The device has a collector-emitter on-voltage of 2.2 V to 2.7 V at 50 A and 25°C, a total gate charge of 165 nC, and a junction-to-case thermal resistance of 0.20°C/W. It operates from -55°C to 150°C and is rated for 625 W total power dissipation. The IGBT is compliant with RoHS standards and features a safe operating area of 190 A at 600 V and 150°C junction temperature.
IGBT Transistors FG, IGBT, 600V, 50A, TO-247, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT50GP60BG |
| Product Name | IGBT Transistors |