Manufacturer: Microsemi Corporation
Win Source Part Number: 051472-APT50GP60B2DQ
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 165nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: TO-247-3 Variant
Maximum Current Collector: 150A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 625W
Pulsed Collector Current: 190A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 50A
Total Switching Energy(Ets): 465μJ (on), 635μJ (off)
Turn-on and Turn-off delay time: 19ns/85ns
Testing Conditions: 400V, 50A, 4.3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 051472-APT50GP60B2DQ2 |
| Product Name | IGBTs - Single - APT50GP60B2DQ2 |
| VCE(on) | 2.7 volts |