Microsemi Corp. IGBTs - Single - APT50GN120B2G APT50GN120B2G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768701-APT50GN120B2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Power - Max: 543W IGBT Type: NPT, Trench Field Stop Current - Collector Pulsed (Icm): 150A Switching Energy: 4495μJ (off) Input Type: Standard Gate Charge: 315nC Td (on/off) @ 25°C: 28ns/320ns Test Condition: 800V, 50A, 2.2 Ohm, 15V Family Name: APT50GN120B2 Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 134A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 50A Alternative Parts (Cross-Reference): IRG7PH50UPbF; IRG7PH50U-EP; IRG7PH46U-EP; RJP1CS05DWT-80#X0; Introduction Date: September 03, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768701-APT50GN120B2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Power - Max: 543W IGBT Type: NPT, Trench Field Stop Current - Collector Pulsed (Icm): 150A Switching Energy: 4495μJ (off) Input Type: Standard Gate Charge: 315nC Td (on/off) @ 25°C: 28ns/320ns Test Condition: 800V, 50A, 2.2 Ohm, 15V Family Name: APT50GN120B2 Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 134A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 50A Alternative Parts (Cross-Reference): IRG7PH50UPbF; IRG7PH50U-EP; IRG7PH46U-EP; RJP1CS05DWT-80#X0; Introduction Date: September 03, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - APT50GN120B2G - 768701-APT50GN120B2G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT50GN120B2G
768701-APT50GN120B2G
IGBTs - Single - APT50GN120B2G 768701-APT50GN120B2G
Manufacturer: Microsemi Corporation Win Source Part Number: 768701-APT50GN120B2G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Power - Max: 543W IGBT Type: NPT, Trench Field Stop Current - Collector Pulsed (Icm): 150A Switching Energy: 4495μJ (off) Input Type: Standard Gate Charge: 315nC Td (on/off) @ 25°C: 28ns/320ns Test Condition: 800V, 50A, 2.2 Ohm, 15V Family Name: APT50GN120B2 Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 134A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 50A Alternative Parts (Cross-Reference): IRG7PH50UPbF; IRG7PH50U-EP; IRG7PH46U-EP; RJP1CS05DWT-80#X0; Introduction Date: September 03, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768701-APT50GN120B2G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Power - Max: 543W
IGBT Type: NPT, Trench Field Stop
Current - Collector Pulsed (Icm): 150A
Switching Energy: 4495μJ (off)
Input Type: Standard
Gate Charge: 315nC
Td (on/off) @ 25°C: 28ns/320ns
Test Condition: 800V, 50A, 2.2 Ohm, 15V
Family Name: APT50GN120B2
Categories: Discrete Semiconductor Products
Current - Collector (Ic) (Maximum): 134A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 50A
Alternative Parts (Cross-Reference): IRG7PH50UPbF; IRG7PH50U-EP; IRG7PH46U-EP; RJP1CS05DWT-80#X0;
Introduction Date: September 03, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
APT50GN120B2G
IGBT Transistors APT50GN120B2G
IGBT Transistors FG, IGBT,1200V, T-MAX, RoHS

IGBT Transistors FG, IGBT,1200V, T-MAX, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 768701-APT50GN120B2G APT50GN120B2G
Product Name IGBTs - Single - APT50GN120B2G IGBT Transistors
VCES 1200 volts
Unlock Full Specs
to access all available technical data