Manufacturer: Microsemi Corporation
Win Source Part Number: 768700-APT50GF120LRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Power - Max: 781W
IGBT Type: NPT
Current - Collector Pulsed (Icm): 150A
Switching Energy: 3.6mJ (on), 2.64mJ (off)
Input Type: Standard
Gate Charge: 340nC
Td (on/off) @ 25°C: 25ns/260ns
Test Condition: 800V, 50A, 1 Ohm, 15V
Family Name: APT50GF120LR
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264 [L]
Current - Collector (Ic) (Maximum): 135A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 50A
Alternative Parts (Cross-Reference): IRG7PH50UPbF; IRG7PH50U-EP; IRG7PH46U-EP; RJP1CS05DWT-80#X0;
Introduction Date: February 28, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Modules FG, IGBT, 1200V, 50A, TO-264, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 768700-APT50GF120LRG | APT50GF120LRG |
| Product Name | IGBTs - Single - APT50GF120LRG | IGBT Modules |
| VCES | 1200 volts |