The APT50GF120B2RG is a 1200V Fast IGBT in a T-Max® TO-264 package, designed for high-frequency switching up to 20 kHz with low conduction and switching losses. It features an integrated gate resistor of 5 Ω, a continuous collector current of 135 A at 25°C and 75 A at 100°C, and a peak pulsed current of 150 A. The device has a collector-emitter on-voltage of 2.5 V at 25°C and 3.1 V at 125°C, with a maximum junction temperature of 150°C and a junction-to-case thermal resistance of 0.16°C/W. The package weighs 6.1 grams and is RoHS compliant with a Pb-free terminal finish. It meets RBSOA and SCSOA ratings and is rated for switching safe operating area at 150 A at 1200 V and 150°C.
IGBT Modules FG, IGBT, 1200V, TO-247 T-MAX, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT50GF120B2RG |
| Product Name | IGBT Modules |