Microsemi Corp. 1200V 135A 781W IGBT Transistor APT50GF120B2R

Description
IGBT 1200V 135A 781W TMAX Product overview: APT50GF120B2R from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 135A, 781W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 135A, 781W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT50GF120B2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 135A 781W TMAX Product overview: APT50GF120B2R from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 135A, 781W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 135A, 781W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT50GF120B2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 135A 781W IGBT Transistor
279-APT50GF120B2R
1200V 135A 781W IGBT Transistor 279-APT50GF120B2R
IGBT 1200V 135A 781W TMAX Product overview: APT50GF120B2R from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 135A, 781W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 135A, 781W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT50GF120B2R can be used for catalog matching and distributor lookup.

IGBT 1200V 135A 781W TMAX Product overview: APT50GF120B2R from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 135A, 781W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 135A, 781W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT50GF120B2R can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - APT50GF120B2R - 051471-APT50GF120B2R - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT50GF120B2R
051471-APT50GF120B2R
IGBTs - Single - APT50GF120B2R 051471-APT50GF120B2R
Manufacturer: Microsemi Corporation Win Source Part Number: 051471-APT50GF120B2R Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 340nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Dimension: TO-247-3 Variant Maximum Current Collector: 135A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 781W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 3V @ 15V, 50A Total Switching Energy(Ets): 3.6mJ (on), 2.64mJ (off) Turn-on and Turn-off delay time: 25ns/260ns Testing Conditions: 800V, 50A, 1 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051471-APT50GF120B2R
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 340nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: TO-247-3 Variant
Maximum Current Collector: 135A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 781W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 3V @ 15V, 50A
Total Switching Energy(Ets): 3.6mJ (on), 2.64mJ (off)
Turn-on and Turn-off delay time: 25ns/260ns
Testing Conditions: 800V, 50A, 1 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-APT50GF120B2R 051471-APT50GF120B2R
Product Name 1200V 135A 781W IGBT Transistor IGBTs - Single - APT50GF120B2R
PD 781000 milliwatts 781000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - FS10R06VL4_B2 - 872266-FS10R06VL4_B2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IGBT - 104435211 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - 5053138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans2
Number of units in IC 2
View Details