Manufacturer: Advanced Power Technology
Win Source Part Number: 1146812-APT5025BN
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET N-CH 500V 23A TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1146812-APT5025BN | APT5025BN |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5025BN | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Operating Mode | Enhancement |