Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LVR APT5010LVR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224222-APT5010LVR Family Name: APT5010LVR Alternative Parts (Cross-Reference): APT5010LVRG; STW45NM50FD; IXFK66N50Q2SN; IXFK60N55Q2SN; Introduction Date: February 17, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 224222-APT5010LVR Family Name: APT5010LVR Alternative Parts (Cross-Reference): APT5010LVRG; STW45NM50FD; IXFK66N50Q2SN; IXFK60N55Q2SN; Introduction Date: February 17, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LVR - 224222-APT5010LVR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LVR
224222-APT5010LVR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LVR 224222-APT5010LVR
Manufacturer: Microsemi Corporation Win Source Part Number: 224222-APT5010LVR Family Name: APT5010LVR Alternative Parts (Cross-Reference): APT5010LVRG; STW45NM50FD; IXFK66N50Q2SN; IXFK60N55Q2SN; Introduction Date: February 17, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 224222-APT5010LVR
Family Name: APT5010LVR
Alternative Parts (Cross-Reference): APT5010LVRG; STW45NM50FD; IXFK66N50Q2SN; IXFK60N55Q2SN;
Introduction Date: February 17, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
500V 47A MOSFET Transistor
285-APT5010LVR
500V 47A MOSFET Transistor 285-APT5010LVR
Trans MOSFET N-CH 500V 47A 3-Pin(3+Tab) TO-264 Product overview: APT5010LVR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 47A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5010LVR can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 500V 47A 3-Pin(3+Tab) TO-264 Product overview: APT5010LVR from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 47A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-APT5010LVR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 224222-APT5010LVR 285-APT5010LVR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010LVR 500V 47A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
8 suppliers
MOSFETs - 1222416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
END - OF - LIFE - AUIRF4104STRR - 1149793-AUIRF4104STRR - Win Source Electronics
Specs
Package Type SOT3
View Details