Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010B2LL APT5010B2LL

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146788-APT5010B2LL Manufacturer Homepage: www.advpowertech.com Alternative Parts (Cross-Reference): IXFK55N50; APT5010LVFR; APT5010B2LL; APT5010B2VFR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146788-APT5010B2LL Manufacturer Homepage: www.advpowertech.com Alternative Parts (Cross-Reference): IXFK55N50; APT5010LVFR; APT5010B2LL; APT5010B2VFR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010B2LL - 1146788-APT5010B2LL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010B2LL
1146788-APT5010B2LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010B2LL 1146788-APT5010B2LL
Manufacturer: Advanced Power Technology Win Source Part Number: 1146788-APT5010B2LL Manufacturer Homepage: www.advpowertech.com Alternative Parts (Cross-Reference): IXFK55N50; APT5010LVFR; APT5010B2LL; APT5010B2VFR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146788-APT5010B2LL
Manufacturer Homepage: www.advpowertech.com
Alternative Parts (Cross-Reference): IXFK55N50; APT5010LVFR; APT5010B2LL; APT5010B2VFR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146788-APT5010B2LL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010B2LL
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD17310Q5A 30V N Channel NexFET? Power MOSFET - CSD17310Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0059 ohms
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFU1010Z - 777079-AUIRFU1010Z - Win Source Electronics
Specs
Package Type SOT3
Packing Method Tube; Tube
View Details
4 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3886-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 120 volts
rDS(on) 0.0300 ohms
IDSS 67000 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR - 862661-AUIRFN7107TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details