Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT47N65BC3G APT47N65BC3G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146786-APT47N65BC3G Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.9V @ 2.7mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7015pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 417W (Tc) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): SPW47N60C3; SiHW47N65E-GE3; SiHG47N60S-E3; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146786-APT47N65BC3G Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.9V @ 2.7mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7015pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 417W (Tc) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): SPW47N60C3; SiHW47N65E-GE3; SiHG47N60S-E3; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT47N65BC3G - 1146786-APT47N65BC3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT47N65BC3G
1146786-APT47N65BC3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT47N65BC3G 1146786-APT47N65BC3G
Manufacturer: Microsemi Corporation Win Source Part Number: 1146786-APT47N65BC3G Series: CoolMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 47A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.9V @ 2.7mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7015pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 417W (Tc) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): SPW47N60C3; SiHW47N65E-GE3; SiHG47N60S-E3; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146786-APT47N65BC3G
Series: CoolMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 47A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 3.9V @ 2.7mA
Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7015pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 417W (Tc)
Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): SPW47N60C3; SiHW47N65E-GE3; SiHG47N60S-E3;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 650V, 47A, TO-247, RoHS

MOSFET FG, MOSFET, 650V, 47A, TO-247, RoHS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT47N65BC3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT47N65BC3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT47N65BC3G
MOSFET N-CH 650V 47A TO247

MOSFET N-CH 650V 47A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1146786-APT47N65BC3G APT47N65BC3G APT47N65BC3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT47N65BC3G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; SOT3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

55V 51A TO220 MOSFET Transistor - 278-AUIRFZ44Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details