APT47N60SC3G is a 600V, 47A super junction MOSFET in a D3PAK surface-mount package, designed for high-efficiency switching applications. It features a maximum drain-source on-state resistance of 0.070Ω, a total gate charge of 260 nC, and an ultra-low Miller charge of 110 nC. The device is rated for repetitive avalanche current of 20 A and single-pulse avalanche energy of 1800 mJ, with a peak drain-source voltage slope tolerance of 50 V/ns. Operating junction temperature ranges from -55°C to 150°C, and the part is RoHS compliant. Thermal resistance from junction to case is 0.30°C/W.
MOSFET FG, MOSFET, 600V, 47 AMPS, D-3, TO-268, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT47N60SC3G |
| Product Name | MOSFET |