Manufacturer: Microsemi Corporation
Win Source Part Number: 1146784-APT45GP120BG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 625W
IGBT Type: PT
Current - Collector Pulsed (Icm): 170A
Switching Energy: 900μJ (on), 904μJ (off)
Input Type: Standard
Gate Charge: 185nC
Td (on/off) @ 25°C: 18ns/102ns
Test Condition: 600V, 45A, 5 Ohm, 15V
Family Name: APT45GP120B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 3.9V @ 15V, 45A
Alternative Parts (Cross-Reference): IXYH50N120C3; IGW60T120XK; IGW60T120;
Introduction Date: August 27, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT, 1200V, 45A, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146784-APT45GP120BG | APT45GP120BG |
| Product Name | IGBTs - Single - APT45GP120BG | IGBT Transistors |
| QG | 185 nC |