Microsemi Corp. 600V 78A 337W IGBT Transistor APT44GA60BD30C

Description
IGBT 600V 78A 337W TO247 Product overview: APT44GA60BD30C from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 78A, 337W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 78A, 337W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT44GA60BD30C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 78A 337W TO247 Product overview: APT44GA60BD30C from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 78A, 337W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 78A, 337W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT44GA60BD30C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 78A 337W IGBT Transistor
279-APT44GA60BD30C
600V 78A 337W IGBT Transistor 279-APT44GA60BD30C
IGBT 600V 78A 337W TO247 Product overview: APT44GA60BD30C from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 78A, 337W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 78A, 337W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT44GA60BD30C can be used for catalog matching and distributor lookup.

IGBT 600V 78A 337W TO247 Product overview: APT44GA60BD30C from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 78A, 337W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 78A, 337W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT44GA60BD30C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - APT44GA60BD30C - 051468-APT44GA60BD30C - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT44GA60BD30C
051468-APT44GA60BD30C
IGBTs - Single - APT44GA60BD30C 051468-APT44GA60BD30C
Manufacturer: Microsemi Corporation Win Source Part Number: 051468-APT44GA60BD30 C Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 128nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247 [B] Maximum Current Collector: 78A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 337W Pulsed Collector Current: 130A Collector-emitter saturation voltage(Max): 1.6V @ 15V, 26A Total Switching Energy(Ets): 409μJ (on), 450μJ (off) Turn-on and Turn-off delay time: 16ns/102ns Testing Conditions: 400V, 26A, 4.7 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 051468-APT44GA60BD30C
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 128nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247 [B]
Maximum Current Collector: 78A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 337W
Pulsed Collector Current: 130A
Collector-emitter saturation voltage(Max): 1.6V @ 15V, 26A
Total Switching Energy(Ets): 409μJ (on), 450μJ (off)
Turn-on and Turn-off delay time: 16ns/102ns
Testing Conditions: 400V, 26A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - APT44GA60BD30C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT44GA60BD30C
Discrete Semiconductor Products - Transistors - IGBTs APT44GA60BD30C
IGBT 600V 78A 337W TO247

IGBT 600V 78A 337W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-APT44GA60BD30C 051468-APT44GA60BD30C APT44GA60BD30C
Product Name 600V 78A 337W IGBT Transistor IGBTs - Single - APT44GA60BD30C Discrete Semiconductor Products - Transistors - IGBTs
PD 337000 milliwatts 337000 milliwatts
Unlock Full Specs
to access all available technical data