The APT44GA60BD30 is a 600V high-speed punch-through IGBT with an integrated diode, designed for high-efficiency switching applications such as full-bridge converters, PFC boost, and inverters. It is packaged in a TO-247 case and has a maximum continuous collector current of 44 A at 100°C and a peak pulse current of 130 A. The device features low switching losses with an E_off of 258 μJ at 25°C and a total gate charge of 128 nC. It has a junction-to-case thermal resistance of 0.37 °C/W for the IGBT and operates from -55°C to 150°C. The part is RoHS compliant.
IGBT Transistors FG, IGBT-COMBI, 600V, TO-247
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT44GA60BD30 |
| Product Name | IGBT Transistors |