Manufacturer: Microsemi Corporation
Win Source Part Number: 1146781-APT44GA60B
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 337W
IGBT Type: PT
Current - Collector Pulsed (Icm): 130A
Switching Energy: 409μJ (on), 258μJ (off)
Input Type: Standard
Gate Charge: 128nC
Td (on/off) @ 25°C: 16ns/84ns
Test Condition: 400V, 26A, 4.7 Ohm, 15V
Family Name: APT44GA60B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 78A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 26A
Alternative Parts (Cross-Reference): RJH60D5DPM-00-T1; RJH60F5DPQ-A0#T0; RJH60D5DPM-00#T1;
Introduction Date: April 30, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146781-APT44GA60B |
| Product Name | IGBTs - Single - APT44GA60B |
| VCES | 600 volts |