Manufacturer: Microsemi Corporation
Win Source Part Number: 1146777-APT43GA90B
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 337W
IGBT Type: PT
Current - Collector Pulsed (Icm): 129A
Switching Energy: 875μJ (on), 425μJ (off)
Input Type: Standard
Gate Charge: 116nC
Td (on/off) @ 25°C: 12ns/82ns
Test Condition: 600V, 25A, 4.7 Ohm, 15V
Family Name: APT43GA90B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 78A
Voltage - Collector Emitter Breakdown (Maximum): 900V
Vce(on) (Maximum) @ Vge, Ic: 3.1V @ 15V, 25A
Introduction Date: July 28, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IGBT Transistors FG, IGBT, 900V, TO-247
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146777-APT43GA90B | APT43GA90B |
| Product Name | IGBTs - Single - APT43GA90B | IGBT Transistors |
| VCES | 900 volts |