Manufacturer: Microsemi Corporation
Win Source Part Number: 1018051-APT40GT60BRG
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 200nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 345W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 40A
Total Switching Energy(Ets): 828μJ (off)
Turn-on and Turn-off delay time: 12ns/124ns
Testing Conditions: 400V, 40A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IGBT Transistors FG, IGBT, 600V, 40A, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1018051-APT40GT60BRG | APT40GT60BRG |
| Product Name | IGBTs - Single - APT40GT60BRG | IGBT Transistors |
| VCE(on) | 2.5 volts |