Manufacturer: Microsemi Corporation
Win Source Part Number: 1146774-APT40GR120B2
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IGBT Transistors Insulated Gate Bipolar Transistor - Power MOS 8
IGBT 1200V 88A 500W TO247
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146774-APT40GR120B2SCD10 | APT40GR120B2SCD10 | APT40GR120B2SCD10 |
| Product Name | IGBTs - Single - APT40GR120B2SCD10 | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 |