Manufacturer: Microsemi Corporation
Win Source Part Number: 1146773-APT40GR120B2
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IGBT Transistors FG, IGBT-COMBI, 1200V, 30A, TO-247 T-MAX
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146773-APT40GR120B2D30 | APT40GR120B2D30 |
| Product Name | IGBTs - Single - APT40GR120B2D30 | IGBT Transistors |
| Package Type | SOT3 |