Manufacturer: Microsemi Corporation
Win Source Part Number: 768696-APT40GP60BG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 543W
IGBT Type: PT
Current - Collector Pulsed (Icm): 160A
Switching Energy: 385μJ (on), 352μJ (off)
Input Type: Standard
Gate Charge: 135nC
Td (on/off) @ 25°C: 20ns/64ns
Test Condition: 400V, 40A, 5 Ohm, 15V
Family Name: APT40GP60BG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 40A
Alternative Parts (Cross-Reference): NGTB50N60L2WG; STGW50NB60H; STGW50NC60W; STGW50HF60SCD;
Introduction Date: September 13, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 30
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 768696-APT40GP60BG |
| Product Name | IGBTs - Single - APT40GP60BG |
| VCES | 600 volts |