Microsemi Corp. IGBTs - Single - APT40GP60B2DQ2G APT40GP60B2DQ2G

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146771-APT40GP60B2D Q2G Manufacturer Homepage: www.advpowertech.com Alternative Parts (Cross-Reference): STGW50H60DF; APT30GP60BG; APT30GP60BDQ1G; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146771-APT40GP60B2D Q2G Manufacturer Homepage: www.advpowertech.com Alternative Parts (Cross-Reference): STGW50H60DF; APT30GP60BG; APT30GP60BDQ1G; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - APT40GP60B2DQ2G - 1146771-APT40GP60B2DQ2G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT40GP60B2DQ2G
1146771-APT40GP60B2DQ2G
IGBTs - Single - APT40GP60B2DQ2G 1146771-APT40GP60B2DQ2G
Manufacturer: Advanced Power Technology Win Source Part Number: 1146771-APT40GP60B2D Q2G Manufacturer Homepage: www.advpowertech.com Alternative Parts (Cross-Reference): STGW50H60DF; APT30GP60BG; APT30GP60BDQ1G; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146771-APT40GP60B2DQ2G
Manufacturer Homepage: www.advpowertech.com
Alternative Parts (Cross-Reference): STGW50H60DF; APT30GP60BG; APT30GP60BDQ1G;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
IGBT Transistors
APT40GP60B2DQ2G
IGBT Transistors APT40GP60B2DQ2G
IGBT Transistors FG, IGBT-COMBI, 600V, TO-247 T-MAX, RoHS

IGBT Transistors FG, IGBT-COMBI, 600V, TO-247 T-MAX, RoHS

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET Insulated Gate Bipolar Transistors (IGBT)
Product Number 1146771-APT40GP60B2DQ2G APT40GP60B2DQ2G
Product Name IGBTs - Single - APT40GP60B2DQ2G IGBT Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: FMY100N10R6 - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0067 ohms
IDSS 100000 milliamps
View Details
N-Channel Power MOSFET - BSC070N10NS5SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0070 ohms
View Details
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers