Microsemi Corp. Diodes, Rectifiers - Single - APT40DQ120BG APT40DQ120BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018047-APT40DQ120BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSI45-12A; STTH6010W; 40EPS12; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018047-APT40DQ120BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSI45-12A; STTH6010W; 40EPS12; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT40DQ120BG - 1018047-APT40DQ120BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT40DQ120BG
1018047-APT40DQ120BG
Diodes, Rectifiers - Single - APT40DQ120BG 1018047-APT40DQ120BG
Manufacturer: Microsemi Corporation Win Source Part Number: 1018047-APT40DQ120BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A Reverse Recovery Time (trr): 350ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSI45-12A; STTH6010W; 40EPS12; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1018047-APT40DQ120BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 40A
Reverse Recovery Time (trr): 350ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSI45-12A; STTH6010W; 40EPS12;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1018047-APT40DQ120BG
Product Name Diodes, Rectifiers - Single - APT40DQ120BG
Diode Type Standard
VF 3.3 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC303R - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount High Voltage Diode - SMF6533HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details