Manufacturer: Microsemi Corporation
Win Source Part Number: 768695-APT4065BNG
Series: POWER MOS IV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247AD
Channel Type Type: N
Drain Source Voltage: 400V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 55nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 950pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 180W (Tc)
Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MOSFET N-CH 400V 11A TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 768695-APT4065BNG | APT4065BNG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4065BNG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 180000 milliwatts |