Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT38F80L APT38F80L

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051464-APT38F80L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1040W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 [L] Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 8070pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 240 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051464-APT38F80L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1040W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 [L] Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 8070pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 240 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT38F80L - 051464-APT38F80L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT38F80L
051464-APT38F80L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT38F80L 051464-APT38F80L
Manufacturer: Microsemi Corporation Win Source Part Number: 051464-APT38F80L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1040W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 [L] Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 8070pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 240 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 051464-APT38F80L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1040W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264 [L]
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 41A (Tc)
Gate-Source Threshold Voltage: 5V @ 2.5mA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 8070pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 240 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 800V, TO-264

MOSFET FG, FREDFET, 800V, TO-264

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051464-APT38F80L APT38F80L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT38F80L MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 800 volts
PD 1.04E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 999491-CSD97395Q4MT - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details