Microsemi Corp. IGBTs - Single - APT36GA60B APT36GA60B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146759-APT36GA60B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 290W IGBT Type: PT Current - Collector Pulsed (Icm): 109A Switching Energy: 307μJ (on), 254μJ (off) Input Type: Standard Gate Charge: 102nC Td (on/off) @ 25°C: 16ns/122ns Test Condition: 400V, 20A, 10 Ohm, 15V Family Name: APT36GA60B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Current - Collector (Ic) (Maximum): 65A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A Alternative Parts (Cross-Reference): RJH60D5DPM-00#T1; RJH60F5DPQ-A0-T0; RJH60F6DPQ-A0-T0; Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146759-APT36GA60B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 290W IGBT Type: PT Current - Collector Pulsed (Icm): 109A Switching Energy: 307μJ (on), 254μJ (off) Input Type: Standard Gate Charge: 102nC Td (on/off) @ 25°C: 16ns/122ns Test Condition: 400V, 20A, 10 Ohm, 15V Family Name: APT36GA60B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Current - Collector (Ic) (Maximum): 65A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A Alternative Parts (Cross-Reference): RJH60D5DPM-00#T1; RJH60F5DPQ-A0-T0; RJH60F6DPQ-A0-T0; Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - APT36GA60B - 1146759-APT36GA60B - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT36GA60B
1146759-APT36GA60B
IGBTs - Single - APT36GA60B 1146759-APT36GA60B
Manufacturer: Microsemi Corporation Win Source Part Number: 1146759-APT36GA60B Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 290W IGBT Type: PT Current - Collector Pulsed (Icm): 109A Switching Energy: 307μJ (on), 254μJ (off) Input Type: Standard Gate Charge: 102nC Td (on/off) @ 25°C: 16ns/122ns Test Condition: 400V, 20A, 10 Ohm, 15V Family Name: APT36GA60B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Current - Collector (Ic) (Maximum): 65A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A Alternative Parts (Cross-Reference): RJH60D5DPM-00#T1; RJH60F5DPQ-A0-T0; RJH60F6DPQ-A0-T0; Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146759-APT36GA60B
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 290W
IGBT Type: PT
Current - Collector Pulsed (Icm): 109A
Switching Energy: 307μJ (on), 254μJ (off)
Input Type: Standard
Gate Charge: 102nC
Td (on/off) @ 25°C: 16ns/122ns
Test Condition: 400V, 20A, 10 Ohm, 15V
Family Name: APT36GA60B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 65A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A
Alternative Parts (Cross-Reference): RJH60D5DPM-00#T1; RJH60F5DPQ-A0-T0; RJH60F6DPQ-A0-T0;
Introduction Date: May 01, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
APT36GA60B
IGBT Transistors APT36GA60B
IGBT Transistors FG, IGBT, 600V, TO-247

IGBT Transistors FG, IGBT, 600V, TO-247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1146759-APT36GA60B APT36GA60B
Product Name IGBTs - Single - APT36GA60B IGBT Transistors
VCES 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 66806359 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - RJP30L4DPE-00#J3 - 891796-RJP30L4DPE-00#J3 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - Single - AIKW20N60CTXKSA1 - 860802-AIKW20N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
7 suppliers