Microsemi Corp. IGBTs - Single - APT35GP120BG APT35GP120BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146758-APT35GP120BG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 543W IGBT Type: PT Current - Collector Pulsed (Icm): 140A Switching Energy: 750μJ (on), 680μJ (off) Input Type: Standard Gate Charge: 150nC Td (on/off) @ 25°C: 16ns/94ns Test Condition: 600V, 35A, 5 Ohm, 15V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Current - Collector (Ic) (Maximum): 96A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3.9V @ 15V, 35A Alternative Parts (Cross-Reference): IXYH40N120B3; IXER60N120; IHW40N135R3FKSA1; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146758-APT35GP120BG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 543W IGBT Type: PT Current - Collector Pulsed (Icm): 140A Switching Energy: 750μJ (on), 680μJ (off) Input Type: Standard Gate Charge: 150nC Td (on/off) @ 25°C: 16ns/94ns Test Condition: 600V, 35A, 5 Ohm, 15V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Current - Collector (Ic) (Maximum): 96A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3.9V @ 15V, 35A Alternative Parts (Cross-Reference): IXYH40N120B3; IXER60N120; IHW40N135R3FKSA1; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - APT35GP120BG - 1146758-APT35GP120BG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT35GP120BG
1146758-APT35GP120BG
IGBTs - Single - APT35GP120BG 1146758-APT35GP120BG
Manufacturer: Microsemi Corporation Win Source Part Number: 1146758-APT35GP120BG Series: POWER MOS 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 543W IGBT Type: PT Current - Collector Pulsed (Icm): 140A Switching Energy: 750μJ (on), 680μJ (off) Input Type: Standard Gate Charge: 150nC Td (on/off) @ 25°C: 16ns/94ns Test Condition: 600V, 35A, 5 Ohm, 15V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Current - Collector (Ic) (Maximum): 96A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 3.9V @ 15V, 35A Alternative Parts (Cross-Reference): IXYH40N120B3; IXER60N120; IHW40N135R3FKSA1; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146758-APT35GP120BG
Series: POWER MOS 7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 543W
IGBT Type: PT
Current - Collector Pulsed (Icm): 140A
Switching Energy: 750μJ (on), 680μJ (off)
Input Type: Standard
Gate Charge: 150nC
Td (on/off) @ 25°C: 16ns/94ns
Test Condition: 600V, 35A, 5 Ohm, 15V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 96A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 3.9V @ 15V, 35A
Alternative Parts (Cross-Reference): IXYH40N120B3; IXER60N120; IHW40N135R3FKSA1;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
APT35GP120BG
IGBT Transistors APT35GP120BG
IGBT Transistors FG, IGBT, 1200V, 35A, TO-247, RoHS

IGBT Transistors FG, IGBT, 1200V, 35A, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET Insulated Gate Bipolar Transistors (IGBT)
Product Number 1146758-APT35GP120BG APT35GP120BG
Product Name IGBTs - Single - APT35GP120BG IGBT Transistors
QG 150 nC
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - BSZ100N06LS3GATMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerVDFN
View Details
9 suppliers
CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMV16N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details