Manufacturer: Microsemi Corporation
Win Source Part Number: 051460-APT35GA90BD15
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 84nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Maximum Current Collector: 63A
VCEO Maximum Collector-Emitter Breakdown Voltage: 900V
Maximum Power Dissipation: 290W
Pulsed Collector Current: 105A
Collector-emitter saturation voltage(Max): 3.1V @ 15V, 18A
Total Switching Energy(Ets): 642μJ (on), 382μJ (off)
Turn-on and Turn-off delay time: 12ns/104ns
Testing Conditions: 600V, 18A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IGBT Transistors FG, IGBT-COMBI, 900V, TO-247
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 051460-APT35GA90BD15 | APT35GA90BD15 |
| Product Name | IGBTs - Single - APT35GA90BD15 | IGBT Transistors |
| VCE(on) | 3.1 volts |