Microsemi Corp. Diodes, Rectifiers - Single - APT30S20SG APT30S20SG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768691-APT30S20SG Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 45A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 500μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Family Name: APT30S20S Categories: Discrete Semiconductor Products Manufacturer Package: D3 [S] Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SSR40KB20; SSR40KB200TXV; SSR40KB200TX; SSR40KB200S; Introduction Date: July 11, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768691-APT30S20SG Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 45A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 500μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Family Name: APT30S20S Categories: Discrete Semiconductor Products Manufacturer Package: D3 [S] Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SSR40KB20; SSR40KB200TXV; SSR40KB200TX; SSR40KB200S; Introduction Date: July 11, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT30S20SG - 768691-APT30S20SG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT30S20SG
768691-APT30S20SG
Diodes, Rectifiers - Single - APT30S20SG 768691-APT30S20SG
Manufacturer: Microsemi Corporation Win Source Part Number: 768691-APT30S20SG Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 45A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 500μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Family Name: APT30S20S Categories: Discrete Semiconductor Products Manufacturer Package: D3 [S] Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SSR40KB20; SSR40KB200TXV; SSR40KB200TX; SSR40KB200S; Introduction Date: July 11, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Microsemi Corporation
Win Source Part Number: 768691-APT30S20SG
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 45A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 500μA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: APT30S20S
Categories: Discrete Semiconductor Products
Manufacturer Package: D3 [S]
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): SSR40KB20; SSR40KB200TXV; SSR40KB200TX; SSR40KB200S;
Introduction Date: July 11, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - APT30S20SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APT30S20SG
Discrete Semiconductor Products - Diodes - Rectifiers APT30S20SG
DIODE SCHOTTKY 200V 45A D3

DIODE SCHOTTKY 200V 45A D3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
APT30S20SG
Schottky Diodes & Rectifiers APT30S20SG
Schottky Diodes & Rectifiers Schottky Discrete RECTIFIER

Schottky Diodes & Rectifiers Schottky Discrete RECTIFIER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 768691-APT30S20SG APT30S20SG APT30S20SG
Product Name Diodes, Rectifiers - Single - APT30S20SG Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 0.8500 volts 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548814 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N6080 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
Diodes, Rectifiers - Single - BAT1502LSE6433XTMA1 - 863470-BAT1502LSE6433XTMA1 - Win Source Electronics
Specs
Package PG-TSSLP-2-3
View Details
4 suppliers