Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVR APT30M70BVR

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146743-APT30M70BVR Manufacturer Homepage: www.advpowertech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146743-APT30M70BVR Manufacturer Homepage: www.advpowertech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVR - 1146743-APT30M70BVR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVR
1146743-APT30M70BVR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVR 1146743-APT30M70BVR
Manufacturer: Advanced Power Technology Win Source Part Number: 1146743-APT30M70BVR Manufacturer Homepage: www.advpowertech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146743-APT30M70BVR
Manufacturer Homepage: www.advpowertech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146743-APT30M70BVR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVR
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor - 276-LM195H/883 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
VCBO 42 volts
TJ -55 C (-67 F)
View Details
4 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMH09N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1.4 ohms
IDSS 9000 milliamps
View Details
 - BUZ111S - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0080 ohms
Package Type CAN3/4
View Details
2 suppliers