Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVFRG APT30M70BVFRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146742-APT30M70BVFR G Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Family Name: APT30M70BVFR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5870pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 370W (Tc) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IXTH40N30SN; IRFP4242PBF; FKP280A; Introduction Date: December 04, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146742-APT30M70BVFR G Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Family Name: APT30M70BVFR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5870pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 370W (Tc) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IXTH40N30SN; IRFP4242PBF; FKP280A; Introduction Date: December 04, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVFRG - 1146742-APT30M70BVFRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVFRG
1146742-APT30M70BVFRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVFRG 1146742-APT30M70BVFRG
Manufacturer: Microsemi Corporation Win Source Part Number: 1146742-APT30M70BVFR G Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 48A (Tc) Family Name: APT30M70BVFR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-247 [B] Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5870pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 370W (Tc) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IXTH40N30SN; IRFP4242PBF; FKP280A; Introduction Date: December 04, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146742-APT30M70BVFRG
Series: POWER MOS V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 48A (Tc)
Family Name: APT30M70BVFR
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5870pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 370W (Tc)
Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): IXTH40N30SN; IRFP4242PBF; FKP280A;
Introduction Date: December 04, 1998
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 300V, TO-247, RoHS

MOSFET FG, FREDFET, 300V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146742-APT30M70BVFRG APT30M70BVFRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT30M70BVFRG MOSFET
QG 225 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0100 ohms
View Details
9 suppliers
Automotive Power MOSFETs - Super J  MOS S2FD Model: FMY50N071S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.0710 ohms
IDSS 38900 milliamps
View Details
Single FETs, MOSFETs - AUIRFR5505-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers