Microsemi Corp. MOSFET APT30M60J

Description
MOSFET FG, MOSFET, 600V, SOT-227
Description
MOSFET FG, MOSFET, 600V, SOT-227
Datasheet
Datasheet Summary
Powered by GS/AI

APT30M60J is a 600V, 31A N-channel MOSFET designed for switch-mode power applications such as PFC, buck, forward, and flyback converters. It is packaged in a SOT-227 (ISOTOP®) case measuring 31.5 mm × 11.8 mm × 4.8 mm and features a maximum on-resistance of 0.15Ω at 21A and 10V gate drive. The device has an avalanche energy rating of 1200 mJ and a peak pulsed drain current of 160A. Thermal resistance from junction to case is 0.35°C/W. It is RoHS compliant, UL recognized, and meets the ISO 9001 and IEC 60286-3 standards. The part supports isolation of 2500 V RMS between terminals and the mounting base and operates from -55°C to 150°C junction temperature.

Datasheet Summary
Powered by GS/AI

APT30M60J is a 600V, 31A N-channel MOSFET designed for switch-mode power applications such as PFC, buck, forward, and flyback converters. It is packaged in a SOT-227 (ISOTOP®) case measuring 31.5 mm × 11.8 mm × 4.8 mm and features a maximum on-resistance of 0.15Ω at 21A and 10V gate drive. The device has an avalanche energy rating of 1200 mJ and a peak pulsed drain current of 160A. Thermal resistance from junction to case is 0.35°C/W. It is RoHS compliant, UL recognized, and meets the ISO 9001 and IEC 60286-3 standards. The part supports isolation of 2500 V RMS between terminals and the mounting base and operates from -55°C to 150°C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 600V, SOT-227

MOSFET FG, MOSFET, 600V, SOT-227

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT30M60J
Product Name MOSFET
Unlock Full Specs
to access all available technical data