Manufacturer: Microsemi Corporation
Win Source Part Number: 768689-APT30GT60KRG
Series: Thunderbolt IGBT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 250W
IGBT Type: NPT
Current - Collector Pulsed (Icm): 110A
Switching Energy: 525μJ (on), 600μJ (off)
Input Type: Standard
Gate Charge: 145nC
Td (on/off) @ 25°C: 12ns/225ns
Test Condition: 400V, 30A, 10 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: APT30GT60KRG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 [K]
Current - Collector (Ic) (Maximum): 64A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 30A
Alternative Parts (Cross-Reference): APT30GT60KR;
Introduction Date: May 20, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IGBT 600V 64A 250W TO220
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 768689-APT30GT60KRG | APT30GT60KRG |
| Product Name | IGBTs - Single - APT30GT60KRG | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |