Manufacturer: Microsemi Corporation
Win Source Part Number: 1146734-APT30GS60KRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 250W
IGBT Type: NPT
Current - Collector Pulsed (Icm): 113A
Switching Energy: 570μJ (off)
Input Type: Standard
Gate Charge: 145nC
Td (on/off) @ 25°C: 16ns/360ns
Test Condition: 400V, 30A, 9.1 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: APT30GS60KR
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 54A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 3.15V @ 15V, 30A
Alternative Parts (Cross-Reference): RJP60D0DPP-M0-T2; RJP60D0DPP-M0#T2;
Introduction Date: August 07, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IGBT Transistors Insulated Gate Bipolar Transistor - NPT High Frequency - Single
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146734-APT30GS60KRG | APT30GS60KRG |
| Product Name | IGBTs - Single - APT30GS60KRG | IGBT Transistors |
| VCES | 600 volts |