Manufacturer: Microsemi Corporation
Win Source Part Number: 051454-APT30GP60BDQ1
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 90nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Maximum Current Collector: 100A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 463W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 30A
Total Switching Energy(Ets): 260μJ (on), 250μJ (off)
Turn-on and Turn-off delay time: 13ns/55ns
Testing Conditions: 400V, 30A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): STGW50H60DF; APT40GP60B2DQ2G; APT30GP60BG; APT30GP60BDQ1G;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 051454-APT30GP60BDQ1G |
| Product Name | IGBTs - Single - APT30GP60BDQ1G |
| VCE(on) | 2.7 volts |