Microsemi Corp. IGBTs - Single - APT30GN60BDQ2G APT30GN60BDQ2G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018023-APT30GN60BDQ 2G Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 165nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 [B] Maximum Current Collector: 63A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 203W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 1.9V @ 15V, 30A Total Switching Energy(Ets): 525μJ (on), 700μJ (off) Turn-on and Turn-off delay time: 12ns/155ns Testing Conditions: 400V, 30A, 4.3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1018023-APT30GN60BDQ 2G Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 165nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 [B] Maximum Current Collector: 63A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 203W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 1.9V @ 15V, 30A Total Switching Energy(Ets): 525μJ (on), 700μJ (off) Turn-on and Turn-off delay time: 12ns/155ns Testing Conditions: 400V, 30A, 4.3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - APT30GN60BDQ2G - 1018023-APT30GN60BDQ2G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT30GN60BDQ2G
1018023-APT30GN60BDQ2G
IGBTs - Single - APT30GN60BDQ2G 1018023-APT30GN60BDQ2G
Manufacturer: Microsemi Corporation Win Source Part Number: 1018023-APT30GN60BDQ 2G Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 165nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 [B] Maximum Current Collector: 63A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 203W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 1.9V @ 15V, 30A Total Switching Energy(Ets): 525μJ (on), 700μJ (off) Turn-on and Turn-off delay time: 12ns/155ns Testing Conditions: 400V, 30A, 4.3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1018023-APT30GN60BDQ2G
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 165nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 [B]
Maximum Current Collector: 63A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 203W
Pulsed Collector Current: 90A
Collector-emitter saturation voltage(Max): 1.9V @ 15V, 30A
Total Switching Energy(Ets): 525μJ (on), 700μJ (off)
Turn-on and Turn-off delay time: 12ns/155ns
Testing Conditions: 400V, 30A, 4.3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
APT30GN60BDQ2G
IGBT Transistors APT30GN60BDQ2G
IGBT Transistors FG, IGBT, 600V, TO-247, RoHS

IGBT Transistors FG, IGBT, 600V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1018023-APT30GN60BDQ2G APT30GN60BDQ2G
Product Name IGBTs - Single - APT30GN60BDQ2G IGBT Transistors
VCE(on) 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - HGT1S7N60B3 - 920213-HGT1S7N60B3 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 1251114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details
IGBT Modules - DF100R07W1H5FP_B54 - Infineon Technologies AG
Infineon Technologies AG
Specs
IC(max) 100 amps
Package Type AG-EASY1B
Packing Method Tray; TRAY
View Details